EN
  • EN
  • DE

MAX389CWG+T

Part No MAX389CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 3 kOhm
Channel-to-Channel Matching (ΔRon) 300 Ohm
Voltage - Supply, Dual (V±) ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Max) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Max) 500pA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 125364-MAX389CWG+T
Ultra Librarian 3D Model Ultra Librarian MAX389CWG+T CAD Model

Description

Maxim Integrated MAX389CWG+T Product Overview

The MAX389CWG+T from Maxim Integrated is a high-performance, precision analog multiplexer/demultiplexer that serves as a versatile component in a wide range of applications. This device is part of Maxim's commitment to providing integrated circuits that cater to the demanding needs of modern electronic systems.

Key Features

  • Multiple Channels: The MAX389CWG+T features 16 channels, which allows for efficient signal routing within a system. This makes it an excellent choice for complex data acquisition systems or any application requiring multiple input/output channels.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal attenuation, providing high integrity for the analog signals passing through it.
  • Single Supply Operation: Designed for single supply operation ranging from +4.5V to +30V, or dual supplies ranging from ±4.5V to ±20V, it offers flexibility for various power environments.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damages of unexpected voltage spikes.
  • Low Power Consumption: It is designed to have low power consumption, making it ideal for battery-powered and energy-conscious applications.
  • Wide Temperature Range: The MAX389CWG+T operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The multiplexer's versatility allows it to be integrated into a variety of systems, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical instrumentation
  • Industrial control systems

Package and Quality

Encased in a 24-SOIC W package, the MAX389CWG+T is designed for surface-mount technology (SMT), simplifying the assembly process and making it suitable for high-density mounting on printed circuit boards. Maxim Integrated ensures that each device meets stringent quality and reliability standards, providing engineers with confidence in their designs.

Overall, the MAX389CWG+T is a testament to Maxim Integrated's dedication to delivering high-quality, reliable components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2406 $62.2406
3+ $51.0695 $153.2085
4+ $49.4733 $197.8932
5+ $47.8782 $239.3910
7+ $46.2820 $323.9740
9+ $41.4945 $373.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess