EN
  • EN
  • DE

MAX3872EGJ

Part No MAX3872EGJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Multirate Clock and Data Recovery with Limiting Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 086223-MAX3872EGJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3872EGJ CAD Model

Description

The MAX3872EGJ from Maxim Integrated is a state-of-the-art clock recovery and data retiming integrated circuit (IC) designed to provide high-performance solutions for demanding telecommunications and data communications applications. This device is capable of handling data rates up to 12.5Gbps, making it an ideal choice for next-generation high-speed networks.

The IC is housed in a compact 32-pin Exposed Pad TQFP (EP TQFP) package, allowing for efficient thermal management and space-saving on the PCB. It operates over a wide temperature range, ensuring reliability and consistent performance in various operating conditions.

Key Features:

  • High Data Rates: Supports data rates from 9.95Gbps to 12.5Gbps, suitable for 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH applications.
  • Jitter Performance: Excellent jitter performance with low power consumption, vital for maintaining signal integrity in high-speed data transmission.
  • Flexibility: Provides a range of reference clock frequencies and loop bandwidth settings, allowing customization for specific system requirements.
  • Integration: Integrates a clock recovery unit (CRU), a data retimer, and a reference clock multiplier, reducing the need for additional components and simplifying design.
  • Loss of Signal Detection: Features loss of signal (LOS) detection, which is critical for maintaining system reliability and facilitating troubleshooting.

Applications:

  • 10 Gigabit Ethernet Transceivers
  • Fibre Channel Systems
  • SONET/SDH Equipment
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

The MAX3872EGJ is engineered to deliver high precision and robustness, ensuring that it meets the stringent requirements of high-speed network infrastructure. Its advanced features and capabilities make it a critical component for designers looking to create systems that not only meet current high-speed standards but are also future-proof for emerging technologies.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Omron
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess