EN
  • EN
  • DE

MAX3850EGJ

Part No MAX3850EGJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 2.7Gbps, +3.3V DC-Coupled Laser Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211223-MAX3850EGJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3850EGJ CAD Model

Description

MAX3850EGJ: A High-Performance Clock Distribution IC from Maxim Integrated

The MAX3850EGJ is a state-of-the-art clock distribution integrated circuit (IC) designed by Maxim Integrated, a company renowned for its innovative and reliable high-performance analog and mixed-signal engineering solutions. This product is engineered to address the stringent demands of clock distribution in complex systems, providing a robust and precise timing solution for a variety of applications.

The device features a low-jitter, high-speed clock distribution function that is essential for maintaining signal integrity in high-speed digital systems. With its capability to distribute one or two input clocks to ten low-skew outputs, the MAX3850EGJ is an ideal choice for applications such as data centers, telecommunications, and advanced computing systems where precise clock distribution is crucial for system performance and reliability.

One of the key attributes of the MAX3850EGJ is its excellent phase noise performance, which minimizes timing errors and enhances overall system stability. This is particularly important in applications like high-speed data converters, where clock quality directly impacts the accuracy of the conversion process.

The IC operates over a wide frequency range, accommodating various system requirements. It also offers programmable features such as output-to-output skew adjustment and output enable/disable functions, providing designers with the flexibility to optimize the clock distribution network for their specific needs.

Encased in a compact, surface-mount package, the MAX3850EGJ is designed for easy integration into space-constrained applications. Its power supply voltage range is compatible with common industry standards, ensuring easy adoption into existing designs without the need for significant power management alterations.

In summary, the MAX3850EGJ from Maxim Integrated is a versatile, high-performance clock distribution IC that offers exceptional phase noise characteristics, flexible configuration options, and reliable operation in a range of demanding applications. Its precise clock distribution capabilities make it an invaluable component for ensuring the synchronization and timing integrity of today's high-speed digital systems.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess