EN
  • EN
  • DE

MAX384CPN

Part No MAX384CPN
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1213369-MAX384CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX384
Introduction Date May 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX384CPN CAD Model

Description

The MAX384CPN is a high-performance, precision analog multiplexer from Maxim Integrated. It is a versatile component designed for use in a variety of applications that require routing multiple analog signals to a single output. This device is particularly useful in data acquisition systems, test equipment, and signal processing applications where space and accuracy are critical.

The MAX384CPN features a 16-channel, single-ended input configuration or can be configured as an 8-channel differential input. Its design ensures low charge injection, low power consumption, and high-speed operation. This makes it an excellent choice for battery-powered and portable devices where power efficiency is essential.

One of the key characteristics of the MAX384CPN is its high accuracy. The device offers low on-resistance (< 100 ohms) and guarantees on-resistance match between channels (< 5 ohms). This low on-resistance reduces signal attenuation, ensuring that the integrity of the analog signal is maintained during switching. Additionally, the device has a low leakage current, which minimizes the impact on the rest of the circuit and contributes to the overall precision of the system.

The MAX384CPN operates with a single supply voltage ranging from +10.8V to +16.5V or a dual supply from ±4.5V to ±20V, providing flexibility for different system requirements. The multiplexer is TTL/CMOS logic compatible, making it easy to interface with a wide range of microcontrollers and digital logic circuits.

This device comes in a 24-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, making it a good fit for prototyping as well as production-grade applications. The MAX384CPN also features an overvoltage protection of up to ±35V, which helps to safeguard the device against unexpected voltage transients.

In summary, the MAX384CPN from Maxim Integrated is a robust, high-precision analog multiplexer that offers excellent performance for complex signal routing. Its low power consumption, high-speed operation, and compatibility with various supply voltages make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess