EN
  • EN
  • DE

MAX3775CEE

Part No MAX3775CEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Dual-Rate Fibre Channel Repeaters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211187-MAX3775CEE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3775CEE CAD Model

Description

Maxim Integrated's MAX3775CEE: High-Speed Transimpedance Amplifier

The MAX3775CEE from Maxim Integrated is a state-of-the-art transimpedance amplifier designed for applications requiring high-speed signal conversion with exceptional linearity and sensitivity. This device is ideally suited for optical networking systems, including those used in gigabit Ethernet, fiber channel, and other high-speed data communication protocols.

Key Features and Benefits

  • High Bandwidth: The MAX3775CEE offers a wide bandwidth that supports data rates up to 2.7Gbps, making it perfect for high-speed optical receivers.
  • Automatic Gain Control (AGC): With an integrated AGC, the MAX3775CEE maintains a constant output amplitude, which is crucial for maintaining signal integrity over various input power levels.
  • Low Noise Performance: Its low input-referred noise ensures a high signal-to-noise ratio, allowing for the detection of weak optical signals without significant degradation in signal quality.
  • Single +3.3V Supply Operation: The device operates on a single +3.3V power supply, simplifying power management in system designs.
  • Adjustable Bandwidth: The bandwidth is adjustable through external components, providing design flexibility to match specific system requirements.
  • Compact Package: Housed in a 16-pin QSOP package, the MAX3775CEE is designed for space-constrained applications, offering a compact footprint without compromising on performance.

Applications

The MAX3775CEE is versatile and can be used in a variety of high-speed optical communication systems, including:

  • SONET/SDH Systems
  • Gigabit Ethernet Transceivers
  • Fiber Channel Links
  • Optical Network Switches and Routers

Conclusion

Maxim Integrated's MAX3775CEE transimpedance amplifier is a powerful solution for designers looking to enhance the performance of their optical communication systems. With its high-speed capabilities, automatic gain control, and low noise performance, it delivers reliable and high-quality signal amplification. Its compact size and flexible design make it an excellent choice for a wide range of applications in the fast-evolving field of optical networking.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $2.1853
ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess