EN
  • EN
  • DE

MAX3710ETG+

Part No MAX3710ETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC INTEGRATED CIRCUIT / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX371
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630657-MAX3710ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3710ETG+ CAD Model

Description

Maxim Integrated MAX3710ETG+ Transimpedance Amplifier

The MAX3710ETG+ is a high-performance transimpedance amplifier (TIA) designed for optical networking applications by Maxim Integrated. This device is specifically tailored for 10Gbps applications and is an ideal choice for use in fiber optic receivers. The MAX3710ETG+ is part of Maxim's family of low-power, high-speed integrated circuits that push the boundaries of performance and integration in communication systems.

Featuring a compact 24-pin TQFN package, the MAX3710ETG+ offers a space-saving solution that is both efficient and reliable. It is engineered to convert a small photodiode current into a voltage with high gain and bandwidth, which is essential for maintaining signal integrity in optical communication systems. The device operates from a single 3.3V supply, which simplifies power management and helps in reducing system power consumption.

One of the standout features of the MAX3710ETG+ is its programmable bandwidth and gain, which allows designers to optimize the performance of their system according to specific requirements. The TIA also includes a LOS (Loss of Signal) detector circuit, providing a means for detecting signal presence and strength, which is critical for maintaining reliable communication links.

The MAX3710ETG+ is characterized by its excellent transimpedance gain of 4900Ω and a wide dynamic range, ensuring that it can handle a variety of optical input levels. Its low input-referred noise density and fast overload recovery make it a robust choice for high-speed data transmission. Additionally, the device is designed with an emphasis on electromagnetic interference (EMI) reduction, featuring integrated EMI filtering to minimize noise susceptibility in sensitive applications.

Overall, the MAX3710ETG+ transimpedance amplifier from Maxim Integrated is a versatile and powerful component for any 10Gbps optical network application. Its combination of high gain, wide bandwidth, and low power consumption, along with its integrated features like LOS detection and EMI filtering, make it a top choice for designers seeking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess