EN
  • EN
  • DE

MAX3654ETE+

Part No MAX3654ETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16TQFN / Transimpedance Amplifier IC CATV 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Transimpedance Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX3654
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211129-MAX3654ETE+
Ultra Librarian 3D Model Ultra Librarian MAX3654ETE+ CAD Model

Description

Maxim Integrated MAX3654ETE+ Overview

The MAX3654ETE+ from Maxim Integrated is a state-of-the-art, high-performance, low-noise transimpedance amplifier (TIA) designed for fiber optic receivers. This advanced component is specifically engineered for 2.5Gbps to 10Gbps optical networks and is an essential building block in the design of optical receivers for Ethernet, Fiber Channel, and SONET/SDH applications.

Key Features

  • High Bandwidth: The MAX3654ETE+ supports data rates from 2.5Gbps to 10Gbps, making it highly versatile for various high-speed optical communication standards.
  • Low Noise: Its low noise performance ensures high sensitivity in optical receivers, which is critical for maintaining signal integrity over long distances.
  • Single +3.3V Supply: The device operates from a single +3.3V power supply, simplifying power management within optical systems.
  • Adjustable Bandwidth: The bandwidth is adjustable via external components, allowing for fine-tuning to specific system requirements.
  • Integrated Photodiode Bias: The MAX3654ETE+ includes an integrated photodiode bias voltage generator, further reducing external component count.
  • Die Temperature Sensor: An integrated die temperature sensor helps monitor the operating temperature, providing a means for performance optimization and reliability.

Applications

  • 10Gbps Ethernet (10GBASE)
  • 10Gbps Fiber Channel
  • SONET/SDH (OC-48, OC-192)
  • Other high-speed optical communication links

Package and Quality

The MAX3654ETE+ is offered in a compact 16-pin TQFN package with an exposed pad for excellent thermal performance. Maxim Integrated's commitment to quality ensures that the MAX3654ETE+ meets the stringent requirements of communication infrastructure, providing reliable and consistent performance in a variety of environmental conditions.

Conclusion

Whether you're designing an optical receiver for enterprise networking, storage systems, or high-speed telecommunication infrastructures, the MAX3654ETE+ from Maxim Integrated provides the necessary performance, reliability, and flexibility to meet the demands of today's fast-paced optical communication networks.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess