EN
  • EN
  • DE

MAX3654ETE+T

Part No MAX3654ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16TQFN / Transimpedance Amplifier IC CATV 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Transimpedance Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX3654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 807113-MAX3654ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX3654ETE+T CAD Model

Description

Maxim Integrated MAX3654ETE+T: High-Performance Transimpedance Amplifier

The MAX3654ETE+T from Maxim Integrated is a cutting-edge transimpedance amplifier (TIA) designed for use in fiber optic receivers. This compact, high-performance component is engineered to convert optical signals into electrical signals with high precision and speed, making it an ideal choice for a variety of applications including enterprise systems, storage networks, and high-speed data communication links.

Encased in a small 16-pin TQFN package with exposed pad, the MAX3654ETE+T offers a wide dynamic range and operates over a single 3.3V supply. Its design is optimized for 2.5Gbps applications, providing system designers with a robust solution for their high-speed optical networking needs. The device boasts an exceptional transimpedance gain of 4900Ω, which allows for excellent signal amplification from photodetectors.

One of the notable features of the MAX3654ETE+T is its low input-referred noise performance, which ensures a high signal-to-noise ratio (SNR) and thus enhances the quality of the received signal. Additionally, the device includes an RSSI (Received Signal Strength Indicator) output, which provides a current proportional to the average input photocurrent. This functionality is invaluable for monitoring and controlling system performance.

Designed with versatility in mind, the MAX3654ETE+T contains an automatic gain control (AGC) circuit that adjusts the bandwidth to maintain a consistent output voltage swing under varying input light levels. This feature simplifies the design of adaptive receivers that can handle a range of input powers without compromising performance.

The MAX3654ETE+T also includes a number of safety and reliability features, such as a thermal shutdown mechanism to protect the device under extreme operating conditions. Its operating temperature range spans from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Overall, the MAX3654ETE+T transimpedance amplifier from Maxim Integrated is a high-quality, reliable component that offers excellent performance for optical communication systems. Its integration of advanced features in a compact package makes it a top choice for engineers looking to enhance their high-speed data transmission designs.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4667 $51.7336
19+ $5.3060 $100.8140
30+ $5.1402 $154.2060
41+ $4.9744 $203.9504
52+ $4.8086 $250.0472
70+ $4.3112 $301.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess