EN
  • EN
  • DE

MAX3520ETP+T

Part No MAX3520ETP+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX3520
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703318-MAX3520ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX3520ETP+T CAD Model

Description

Maxim Integrated MAX3520ETP+T: High-Performance Upstream Amplifier

The MAX3520ETP+T from Maxim Integrated is a cutting-edge upstream amplifier designed to deliver superior performance for cable modem applications. This device is a pivotal component in enabling high-speed data transmission for broadband communication, ensuring that users experience fast and reliable internet connectivity.

Engineered with the latest technology, the MAX3520ETP+T offers an impressive array of features that make it an ideal choice for systems requiring high output power and excellent linearity. The amplifier operates in the 5MHz to 204MHz frequency range, which covers the spectrum used for DOCSIS 3.0 and EuroDOCSIS cable systems, making it highly versatile for global cable network standards.

Key Features:

  • Frequency Range: Designed to work within the 5MHz to 204MHz frequency band, the MAX3520ETP+T is well-suited for a broad range of cable modem upstream applications.
  • High Output Power: With the capability to deliver high output power levels, this amplifier can transmit data over long distances without compromising signal integrity.
  • Excellent Linearity: The device provides exceptional linearity, which is crucial for maintaining the quality of the signal and reducing errors in data transmission.
  • Low Distortion: Low distortion metrics ensure that the MAX3520ETP+T can support multiple channels and high-order modulation schemes without degrading the signal quality.
  • Power Efficiency: Maxim Integrated has designed the MAX3520ETP+T with power efficiency in mind, helping to reduce the overall energy consumption of the system it is integrated into.
  • Thermal Management: The device comes in a thermally enhanced, 20-pin TQFN package, which aids in dissipating heat and maintaining stable operation even under high load conditions.

With its robust design and advanced features, the MAX3520ETP+T stands out as a superior solution for cable operators and equipment manufacturers looking to enhance their network's upstream capabilities. Whether it's for home internet access or business data solutions, this amplifier from Maxim Integrated is engineered to meet the demands of the ever-evolving broadband landscape.

By integrating the MAX3520ETP+T into their systems, users can expect a seamless and efficient data transmission experience, bolstered by the reliability and innovation that Maxim Integrated is known for.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5260 $60.2080
19+ $6.1758 $117.3402
29+ $5.9829 $173.5041
40+ $5.7900 $231.6000
52+ $5.5971 $291.0492
70+ $5.0173 $351.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess