EN
  • EN
  • DE

MAX351CSE+

Part No MAX351CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Voltage - Supply, Single (V+) 10 V ~ 30 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Win Source Part Number 138222-MAX351CSE+
Ultra Librarian 3D Model Ultra Librarian MAX351CSE+ CAD Model

Description

Maxim Integrated MAX351CSE+ Precision Quad SPST Switch

The MAX351CSE+ from Maxim Integrated is a high-performance, precision quad single-pole single-throw (SPST) analog switch that offers a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of applications. This component is part of Maxim's respected line of integrated circuits designed for analog signal switching requirements.

Encapsulated in a compact 16-pin narrow SO package, the MAX351CSE+ provides four independently controllable SPST switches. This versatility allows for flexible signal routing in complex systems, making it suitable for multiplexing and demultiplexing applications, as well as for use in communication systems, data acquisition systems, and audio/visual equipment.

The switch operates from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, providing design flexibility to accommodate various system requirements. The MAX351CSE+ is characterized by its low on-resistance (100Ω max), which remains consistent over the full signal range, ensuring minimal signal attenuation and distortion.

Additionally, the device features fast switching times, with turn-on and turn-off times typically less than 175ns and 145ns respectively, contributing to efficient signal processing and reduced response times in critical applications. The low charge injection (10pC max) minimizes transient disturbances in the signal path, which is crucial for maintaining signal integrity, especially in precision analog applications.

The MAX351CSE+ also boasts a high off-isolation of -80dB at 1MHz, which is essential for applications where signal leakage between channels must be minimized. This high isolation ensures that signals are kept separate and noise is reduced, which is particularly important in mixed-signal environments.

For added reliability, the device includes fault protection against overvoltage, ensuring that the switches remain undamaged even if the input signal exceeds the power supply rails. Furthermore, the MAX351CSE+ features an extended temperature range, operating effectively from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common.

In summary, the Maxim Integrated MAX351CSE+ offers a robust and precise solution for analog signal switching, providing designers with a high degree of performance and flexibility for a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1395 $57.9530
35+ $3.3969 $118.8915
53+ $3.2906 $174.4018
73+ $3.1843 $232.4539
94+ $3.0781 $289.3414
126+ $2.7593 $347.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,011 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess