EN
  • EN
  • DE

MAX3453EETE-TS

Part No MAX3453EETE-TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210988-MAX3453EETE-TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3453EETE-TS CAD Model

Description

Maxim Integrated MAX3453EETE-TS Product Overview

The MAX3453EETE-TS from Maxim Integrated is a high-performance, full-speed USB transceiver chip that offers a complete interface solution for USB 2.0 applications. This compact and efficient integrated circuit is designed to facilitate reliable communication between devices and supports full-speed USB operation at 12Mbps.

Key Features

  • USB 2.0 Compatibility: The MAX3453EETE-TS is compliant with the USB 2.0 specification, ensuring seamless integration with existing USB systems and devices.
  • Integrated Protection: With built-in electrostatic discharge (ESD) protection, the device safeguards against voltage spikes, enhancing system reliability and longevity.
  • Low Power Consumption: Its low-power design makes it suitable for battery-powered applications, contributing to longer battery life and energy efficiency.
  • Flexible Power Options: The device can operate using either external power supplies or can draw power directly from the USB bus for versatile deployment scenarios.
  • Compact Form Factor: Housed in a small TQFN package, the MAX3453EETE-TS saves valuable board space, making it ideal for space-constrained applications.

Applications

The MAX3453EETE-TS is a versatile USB transceiver that can be used in a variety of applications, including:

  • Portable Devices
  • USB Peripherals
  • Smartphones and Tablets
  • Data Logging Systems
  • Industrial Control Systems

Technical Specifications

The device boasts a range of technical specifications that make it a robust choice for developers and engineers:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-Pin TQFN

With its combination of performance, protection, and power efficiency, the MAX3453EETE-TS from Maxim Integrated is an excellent choice for developers looking to incorporate USB connectivity into their designs. Its reliability and small footprint make it especially suitable for portable and space-sensitive applications.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess