EN
  • EN
  • DE

MAX3419ECSD

Part No MAX3419ECSD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210962-MAX3419ECSD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3419ECSD CAD Model

Description

The MAX3419ECSD is a highly integrated USB peripheral controller designed by Maxim Integrated to facilitate the development of USB-connected devices. This sophisticated piece of silicon is tailored for applications requiring a reliable and efficient USB interface, such as portable devices, docking stations, and other USB-enabled peripherals.

At the core of the MAX3419ECSD is a full-speed USB 2.0-compliant interface that can handle data transfer rates of up to 12Mbps. It is equipped with an integrated transceiver and Serial Interface Engine (SIE) which simplifies the USB communication process, allowing designers to focus on the application-specific aspects of their products rather than the complexities of USB protocol.

The controller's flexibility is one of its key features. It includes a programmable endpoint configuration that supports control, bulk, interrupt, and isochronous data transfers. This versatility makes it suitable for a wide range of USB applications. Furthermore, the MAX3419ECSD boasts a parallel interface with support for both 8-bit and 16-bit data buses, enhancing its compatibility with various microcontrollers and processors.

For enhanced functionality, the MAX3419ECSD incorporates a built-in FIFO memory, which streamlines data buffering and transfer, reducing the workload on the host processor and ensuring smooth and efficient operation. Additionally, the controller offers a slew of built-in features including an oscillator, voltage regulator, and ESD protection circuits, minimizing the need for external components and thus reducing the overall system cost and complexity.

The MAX3419ECSD is available in a compact 28-pin SSOP package, making it well-suited for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

In summary, the Maxim Integrated MAX3419ECSD is a robust and versatile USB peripheral controller that streamlines the development of USB-based devices by providing a comprehensive set of features designed to address the needs of modern electronic applications.

You May Also Be Interested in

ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $1.0845
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $2.9349
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Shindengen
Lowest to $0.2021

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess