EN
  • EN
  • DE

MAX337EAI+

Part No MAX337EAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Voltage - Supply, Single (V+) 4.5 V ~ 20 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 125474-MAX337EAI+
Ultra Librarian 3D Model Ultra Librarian MAX337EAI+ CAD Model

Description

Introducing the MAX337EAI+ from Maxim Integrated

The MAX337EAI+ is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to the needs of advanced electronic systems. This versatile component is a key solution for applications requiring efficient routing of analog signals to a single output line. Its robust design and state-of-the-art technology make it an ideal choice for a wide range of industries, including telecommunications, data acquisition systems, and test equipment.

This analog multiplexer comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. The MAX337EAI+ operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations. Its digital logic inputs are TTL and CMOS compatible, ensuring easy integration with a wide array of microcontrollers and digital interfaces.

Key Features

  • Low On-Resistance: The device boasts low on-resistance (100Ω max), which minimizes signal attenuation and preserves signal integrity across the multiplexer.
  • Low Charge Injection: With low charge injection (10pC max), the MAX337EAI+ ensures minimal disturbance to the signal during switching, which is crucial for precision applications.
  • Low Crosstalk and Off-Isolation: It offers excellent signal isolation with low crosstalk and off-isolation, which is vital for maintaining signal clarity and preventing interference between channels.
  • High ESD Protection: The device provides high electrostatic discharge (ESD) protection, safeguarding the multiplexer against static damage and enhancing its reliability in harsh environments.

The MAX337EAI+ is equipped with sixteen single-ended channels that can be configured as eight differential pairs, providing versatility for different signal routing needs. Its break-before-make switching action ensures that no two channels are connected simultaneously, preventing signal overlap and shorting.

For engineers and designers looking for a reliable and high-quality analog multiplexer, the MAX337EAI+ from Maxim Integrated stands out as a solid choice. Its combination of performance, compact design, and advanced features ensures that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess