EN
  • EN
  • DE

MAX333ACUP+

Part No MAX333ACUP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Voltage - Supply, Single (V+) 10 V ~ 30 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -78dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Win Source Part Number 135446-MAX333ACUP+
Ultra Librarian 3D Model Ultra Librarian MAX333ACUP+ CAD Model

Description

Product Overview: MAX333ACUP+ from Maxim Integrated

The MAX333ACUP+ from Maxim Integrated is a precision, quad, SPDT (single-pole double-throw) analog switch that offers high performance in a compact package. Designed to operate with a single +5V to +30V supply or dual ±4.5V to ±20V supplies, this versatile component is ideal for a wide range of applications including signal routing, data acquisition systems, and communication systems.

The MAX333ACUP+ features low on-resistance (RON) of just 100Ω max, which is matched between channels to within 5Ω max and remains flat over the specified signal range (5Ω max). This ensures minimal signal distortion and provides excellent linearity. The device also boasts low charge injection (10pC max), making it suitable for high-precision analog signal switching.

With its high off-isolation of -75dB at 1MHz and crosstalk of -83dB at 1MHz, the MAX333ACUP+ ensures that signals are kept separate and noise is minimized, providing a clear and reliable switching operation. This makes it an excellent choice for audio and video switching applications where signal integrity is paramount.

The MAX333ACUP+ also features fast switching speeds (tON = 175ns max, tOFF = 145ns max), allowing for rapid signal changes without significant delays. This is particularly useful in applications that require high-speed data acquisition or real-time processing.

For added flexibility, the device includes break-before-make switching action, which prevents momentary shorting when switching channels. Its TTL/CMOS-logic compatible control inputs make it easy to interface with a variety of digital components.

Encased in a 16-pin TSSOP package, the MAX333ACUP+ from Maxim Integrated is designed for efficient space utilization on PCBs, making it well-suited for compact electronic designs. Whether used in test equipment, instrumentation, or other precision analog applications, the MAX333ACUP+ provides reliable performance in a small form factor.

With its robust feature set and Maxim Integrated's commitment to quality, the MAX333ACUP+ is a smart choice for designers looking to enhance their system's performance with a reliable and precise analog switch.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1317 $72.3951
6+ $19.8004 $118.8024
8+ $19.1816 $153.4528
11+ $18.5629 $204.1919
14+ $17.9441 $251.2174
19+ $16.0878 $305.6682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,819 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess