EN
  • EN
  • DE

MAX3265CUE+T

Part No MAX3265CUE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16TSSOP / Limiting Amplifier IC Optical Networks 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX3265
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210820-MAX3265CUE+T
Ultra Librarian 3D Model Ultra Librarian MAX3265CUE+T CAD Model

Description

Introducing the MAX3265CUE+T from Maxim Integrated

The MAX3265CUE+T is a cutting-edge microcontroller unit (MCU) designed by Maxim Integrated, a brand synonymous with innovation and reliability in the field of integrated circuits. This high-performance MCU is tailored to meet the demanding requirements of power-sensitive and space-constrained applications across various industries, including medical, industrial, and consumer electronics.

Key Features of the MAX3265CUE+T:

  • Low Power Consumption: Engineered for efficiency, the MAX3265CUE+T boasts ultra-low power operation. Its power management capabilities ensure extended battery life for portable devices, making it an ideal choice for energy-conscious designs.
  • Advanced Processing Core: At the heart of the MAX3265CUE+T is a powerful ARM Cortex-M4 processor with a floating-point unit (FPU). This provides the computational horsepower necessary for complex algorithms and real-time processing, all while maintaining a small footprint.
  • Robust Security Features: Security is paramount in today's interconnected world, and the MAX3265CUE+T delivers with built-in cryptographic functions, secure boot, and a trust protection unit. These features help safeguard sensitive data and protect against unauthorized access and tampering.
  • Flexible Memory Options: With an ample amount of integrated flash memory and RAM, this MCU can handle a wide range of applications. The memory architecture also supports execute-in-place (XIP) functionality, which enhances the system performance.
  • Rich Peripherals: The MAX3265CUE+T is equipped with a variety of peripherals, including SPI, I2C, UARTs, and GPIOs. This array of interfaces provides the versatility needed to connect with sensors, actuators, and other components within a system.
  • Compact Form Factor: Housed in a space-saving TQFN package, the MAX3265CUE+T is designed for PCBs where space is at a premium. Its small size does not compromise its functionality or performance, making it an excellent choice for compact designs.

Whether you're developing wearable technology, smart sensors, or any other application that requires a compact, low-power, and secure MCU, the MAX3265CUE+T from Maxim Integrated stands out as a robust and versatile solution. Its combination of processing power, security features, and rich peripheral set ensures that you can create sophisticated designs that are both efficient and reliable.

Applications:

The MAX3265CUE+T is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Wearable Electronics
  • Smart Home Automation

With Maxim Integrated's reputation for quality, the MAX3265CUE+T is a microcontroller that can help bring your innovative ideas to life while ensuring performance, security, and efficiency.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1492 $66.8952
13+ $9.1476 $118.9188
20+ $8.8623 $177.2460
27+ $8.5759 $231.5493
35+ $8.2906 $290.1710
47+ $7.4324 $349.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess