EN
  • EN
  • DE

MAX323CUA+

Part No MAX323CUA+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX323 Series SPST-NO 16 V 60 Ohm Surface Mount Analog Switch - MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Supply Current 100 pA
Max Supply Voltage 16 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 100 pA
Number of Channels 2
Number of Pins 8
Operating Supply Current 1 µA
Radiation Hardening No
Resistance 60 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 100 ns
Turn-On Delay Time 150 ns
Win Source Part Number 1075269-MAX323CUA+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX323CUA+ CAD Model

Description

Introducing the MAX323CUA+ from Maxim Integrated

The MAX323CUA+ is a high-performance analog switch designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular product is a part of Maxim's precision switch range and is engineered to deliver exceptional performance in a wide array of applications. The MAX323CUA+ is a perfect solution for designers looking for a switch that offers low on-resistance, high switching speed, and minimal leakage current.

Key Features

  • Single-Supply Operation: The MAX323CUA+ operates from a single supply voltage ranging from +2V to +12V, or from dual supplies of ±2V to ±6V, making it versatile for various circuit configurations.
  • Low On-Resistance: With an on-resistance as low as 100Ω (max), this switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precision applications.
  • Low Leakage Current: The device boasts a remarkably low leakage current of 2nA (max) at +25°C, which is ideal for applications where power conservation and accuracy are paramount.
  • Fast Switching Times: The MAX323CUA+ offers quick switching times (tON = 175ns max, tOFF = 145ns max), ensuring responsive operation for time-sensitive signals.
  • High Off-Isolation: With off-isolation of -70dB at 1MHz, this switch effectively prevents signal leakage between channels when in the off state, which is essential for maintaining data integrity.

Applications

The versatility of the MAX323CUA+ makes it suitable for a broad range of applications, including:

  • Sample and hold circuits
  • Test equipment
  • Communication systems
  • Data acquisition systems
  • Battery-powered devices

Package and Reliability

The MAX323CUA+ comes in a compact 8-pin µMAX package, allowing for efficient use of board space in space-constrained applications. Maxim Integrated's commitment to quality ensures that this analog switch meets high reliability standards, providing consistent performance over its operational lifespan.

In conclusion, the MAX323CUA+ from Maxim Integrated stands out as a robust and reliable choice for engineers and designers in need of a high-quality analog switch. Its combination of low on-resistance, low leakage current, and fast switching times makes it an excellent component for precision switching applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8478 $53.0868
14+ $7.2598 $101.6372
22+ $7.0329 $154.7238
30+ $6.8060 $204.1800
38+ $6.5792 $250.0096
51+ $5.8986 $300.8286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,437 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess