EN
  • EN
  • DE

MAX3232ESE

Part No MAX3232ESE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
No 305904
Win Source Part Number 038413-MAX3232ESE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232ESE CAD Model

Description

Explore the MAX3232ESE - A High-Performance Interface IC from Maxim Integrated

The MAX3232ESE is a versatile and efficient transceiver IC from Maxim Integrated, designed for RS-232 and V.28 communication interfaces. This compact, integrated circuit is engineered to operate at a low-voltage range of 3.0V to 5.5V, making it suitable for portable applications where power conservation is critical. The MAX3232ESE is a preferred choice for designers looking to facilitate reliable serial communication in their electronic projects.

With its built-in electrostatic discharge (ESD) protection exceeding ±15kV using the human body model, the MAX3232ESE ensures robust performance and enhanced durability against transient voltage spikes, making it an ideal solution for industrial environments and complex electronic systems. The device meets the requirements of the TIA/EIA-232-F standards and can be used in a wide array of applications, including but not limited to, GPS receivers, POS terminals, and diagnostic interfaces.

The MAX3232ESE features two drivers and two receivers, which support the full-duplex communication necessary for a variety of bidirectional serial communications. The transceiver's low-power shutdown mode further conserves energy when the device is not in active use, making it an energy-efficient addition to battery-operated devices.

Designed in a narrow SO package, the MAX3232ESE is not only functional but also space-efficient, allowing for a more compact board layout. The integration of charge pump circuitry within the device eliminates the need for an external inverter, simplifying the design and reducing the overall component count. This internal charge pump allows the MAX3232ESE to generate the necessary RS-232 voltage levels from a single power supply, streamlining the power management within the system.

With its reliable performance, built-in ESD protection, and low-power operation, the MAX3232ESE from Maxim Integrated stands out as a top-tier solution for designers who require a dependable and efficient RS-232 transceiver. Whether for mobile, networking, or industrial applications, the MAX3232ESE is engineered to deliver high-quality, seamless serial communication.

For further details, datasheets, and support, visit Maxim Integrated's official website or contact your local authorized distributor.

You May Also Be Interested in

ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
100+ $1.0461 $104.6100
150+ $1.0107 $151.6050
215+ $0.9400 $202.1000
280+ $0.9047 $253.3160
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,022 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess