EN
  • EN
  • DE

MAX312CUE+

Part No MAX312CUE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 842 mW
Max Supply Current 1 µA
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 5 µA
Number of Channels 4
Number of Pins 16
Operating Supply Voltage 18 V
Radiation Hardening No
Resistance 10 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 235 ns
Turn-On Delay Time 275 ns
Win Source Part Number 1075244-MAX312CUE+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX312CUE+ CAD Model

Description

Introducing the MAX312CUE+ from Maxim Integrated

Maxim Integrated's MAX312CUE+ is a precision, quad, SPST (Single-Pole, Single-Throw) analog switch that offers low on-resistance and low leakage currents, making it an ideal choice for a wide range of applications. This high-performance component is designed to operate from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, providing design flexibility for various system requirements.

The MAX312CUE+ boasts a low on-resistance of just 100Ω (max) and guarantees on-resistance matching between channels to within 6Ω (max) and on-resistance flatness of 4Ω (max). This ensures minimal signal distortion and makes it perfect for precision analog signal routing. The low leakage current of less than 0.1nA at +25°C enhances the accuracy of the system by reducing the signal loss.

Featuring fast switching speeds (tON < 175ns and tOFF < 145ns), the MAX312CUE+ is capable of handling high-frequency signals with minimal delay, making it suitable for applications that require quick response times. Additionally, the device has a high off-isolation of -80dB at 1MHz, which prevents crosstalk and maintains signal integrity across multiple channels.

The MAX312CUE+ comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications for the MAX312CUE+ include signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. Its precision and reliability make it an excellent choice for designers looking to enhance their systems with high-quality analog switching capabilities.

With Maxim Integrated's commitment to high-quality products, the MAX312CUE+ is a robust and versatile component that can be integrated into a wide range of electronic systems, delivering both performance and efficiency.

For more detailed information, specifications, and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess