EN
  • EN
  • DE

MAX31091AUA/V+T027

Part No MAX31091AUA/V+T027
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features IC - 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100, EconOscillator™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX31091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881462-MAX31091AUA/V+T027
Ultra Librarian 3D Model Ultra Librarian MAX31091AUA/V+T027 CAD Model

Description

Maxim Integrated's MAX31091AUA/V+T027: A Precision RTC with Integrated Crystal

The MAX31091AUA/V+T027 from Maxim Integrated is a state-of-the-art real-time clock (RTC) that provides high precision and reliability for timekeeping applications. Designed with an integrated crystal, this RTC is a compact solution that simplifies design and enhances stability. It is ideal for a wide range of applications, including industrial systems, consumer electronics, and portable devices where accurate timekeeping is crucial.

This product comes in a small 8-pin µMAX package, making it a space-efficient addition to any PCB layout. The MAX31091AUA/V+T027 operates over the standard voltage range of 2.7V to 5.5V, providing flexibility for various system power requirements. With its integrated temperature-compensated crystal oscillator (TCXO), the device offers superb timekeeping accuracy and low power consumption, ensuring that it keeps time reliably even under fluctuating temperature conditions.

One of the key features of the MAX31091AUA/V+T027 is its I²C interface, which allows for easy integration into microcontroller-based systems. This interface enables simple communication and configuration of the RTC, making it accessible for developers to set and retrieve time information. Additionally, the device includes a battery-backup input, which preserves timekeeping in the event of a main power failure, ensuring uninterrupted operation and data retention.

The RTC is equipped with programmable alarms and a programmable square-wave output, providing additional functionality for scheduling and time-based events. Users can set alarms for specific dates, times, or intervals, which can be used to trigger actions or notify the system of important events.

Maxim Integrated's commitment to quality is evident in the MAX31091AUA/V+T027, which is designed to meet stringent industrial standards. With its robust feature set and integrated crystal, this RTC is a versatile and reliable choice for designers looking to incorporate precise timekeeping capabilities into their products.

Overall, the MAX31091AUA/V+T027 is a testament to Maxim Integrated's expertise in creating high-performance integrated circuits that cater to the demanding requirements of modern electronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess