EN
  • EN
  • DE

MAX3107EAG+

Part No MAX3107EAG+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/I2C 128 FIFO 24SSOP / RS232, RS485 Controller I²C, SPI, UART Interface 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.35V ~ 3.6V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MAX3107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 58
Win Source Part Number 1075240-MAX3107EAG+
Ultra Librarian 3D Model Ultra Librarian MAX3107EAG+ CAD Model

Description

The MAX3107EAG+ is a sophisticated UART (Universal Asynchronous Receiver-Transmitter) serial transceiver from Maxim Integrated that offers a seamless interface between the UART protocol and SPI or I²C bus, allowing for efficient communication in microcontroller-based systems. This advanced IC is designed to add UART capabilities to devices where UART ports are limited or not available, enhancing the possibilities for serial communication in a variety of applications.

Key Features

  • High-Speed Operation: The MAX3107EAG+ supports data rates up to 24Mbps, making it an ideal choice for high-speed serial data communication requirements.
  • Flexible Interface: With both SPI and I²C interfaces, this transceiver provides versatility, allowing designers to choose the most suitable communication protocol for their system.
  • Integrated Crystal Oscillator: An on-chip crystal oscillator with programmable crystal frequency multiplication eliminates the need for external clock input, simplifying the design and reducing component count.
  • Large FIFOs: Equipped with 128-word transmit and receive FIFOs, the device can handle large bursts of data and reduce the interrupt load on the host processor.
  • Automatic Flow Control: It supports automatic hardware or software flow control, which prevents data loss during high-speed transfers by controlling the data flow between sender and receiver.
  • Robust ESD Protection: The device features ±15kV ESD protection for Human Body Model (HBM), ensuring reliability and durability in harsh environments.

Applications

The MAX3107EAG+ is suitable for a wide range of applications where efficient and reliable serial communication is required. These include but are not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Point-of-Sale (POS) Terminals
  • Medical Equipment
  • Telecommunications Infrastructure

With its advanced features and flexibility, the MAX3107EAG+ UART Serial Transceiver from Maxim Integrated is an excellent choice for designers looking to enhance serial communications in their embedded systems.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess