EN
  • EN
  • DE

MAX307EUI+T

Part No MAX307EUI+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-pA on-state leakage current, 36-V, 8: 1, precision analog mutliplexer 28-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Logic Function Multiplexer
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 2
Number of Pins 28
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Supply Type Dual, Single
Win Source Part Number 1075238-MAX307EUI+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX307EUI+T CAD Model

Description

The MAX307EUI+T is a state-of-the-art analog multiplexer from Maxim Integrated, designed to provide exceptional signal integrity and performance for a variety of applications. This precision analog multiplexer is a single-ended 16-channel device, which is ideal for use in data acquisition systems, test equipment, and communication systems where high-density signal switching is required.

Key Features

  • Channel Configuration: The MAX307EUI+T features a 16:1 single-ended channel configuration, allowing it to route one of 16 inputs to a single output.
  • Low On-Resistance: This device boasts a low on-resistance of 100 ohms (typical), which minimizes signal attenuation and ensures high-quality signal transmission.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power management in your system.
  • Low Crosstalk and Off-Isolation: With low crosstalk and high off-isolation, the MAX307EUI+T ensures that signals are cleanly and accurately switched without interference from other channels.
  • ESD Protection: The device includes ESD protection diodes on all analog signals to protect against electrostatic discharge events.
  • Low Power Consumption: Designed for energy-efficient performance, the MAX307EUI+T features low power consumption, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature Range: The multiplexer operates over an extended temperature range of -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.
  • Package Type: The device is available in a 28-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MAX307EUI+T is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Medical Instrumentation
  • Industrial Process Control
  • Communication Systems

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX307EUI+T is an excellent choice for designers looking to implement precise and reliable analog signal routing in their next project.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,006 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess