EN
  • EN
  • DE

MAX2984ECQ

Part No MAX2984ECQ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210152-MAX2984ECQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2984ECQ CAD Model

Description

The MAX2984ECQ from Maxim Integrated is a cutting-edge powerline communication (PLC) transceiver designed for robust, high-speed data communication over existing electrical wiring. This transceiver is part of Maxim's innovative product line tailored for industrial, residential, and commercial applications where communication through power lines is essential.

The MAX2984ECQ operates within a wide frequency range and employs sophisticated signal processing techniques to ensure reliable data transmission in noisy powerline environments. With its advanced features, this transceiver is ideal for applications such as automated meter reading, home automation, remote monitoring, and energy management systems.

Key Features

  • High-Performance PLC: Utilizes state-of-the-art technology to provide high-speed data communication with low error rates, even in the presence of electrical noise.
  • Robust Modulation Schemes: Supports multiple modulation schemes, including BPSK, QPSK, and OFDM, to adapt to various channel conditions and optimize data throughput.
  • Wide Operating Temperature Range: Engineered to work reliably across a broad temperature range, making it suitable for harsh industrial environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX2984ECQ helps reduce the overall power consumption of the system it is integrated into.
  • Integrated Analog Front-End: Features a fully integrated AFE, reducing the need for external components and simplifying the design process.
  • Flexible Interface Options: Comes with a variety of interface options, including SPI and UART, to ensure easy integration with microcontrollers and other digital systems.

Applications

  • Smart Grid and Automated Meter Reading (AMR)
  • Home and Building Automation
  • Industrial Control and Monitoring
  • Renewable Energy Management
  • Internet of Things (IoT) Devices

The MAX2984ECQ is a testament to Maxim Integrated's commitment to providing innovative communication solutions that meet the evolving needs of modern industries. With its robust performance and flexibility, this PLC transceiver is an excellent choice for any application requiring reliable data transfer over power lines.

You May Also Be Interested in

ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess