EN
  • EN
  • DE

MAX2640EUT+T

Part No MAX2640EUT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMPLIFIER ULTRA-LN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 2.5GHz
P1dB -22dBm
Gain 15.1dB
Noise Figure 0.9dB to 1.1dB
RF Type Cellular, GPS, PCS
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6.4mA
Test Frequency 900MHz
Case / Package SOT-23-6
Win Source Part Number 021376-MAX2640EUT+T
Family Name MAX2640
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2640EUT+T CAD Model

Description

The MAX2640EUT+T from Maxim Integrated is a high-performance, ultra-low-noise amplifier (LNA) designed for a wide range of RF applications, including GPS, ISM, PCS, WLL, WLAN, and other wireless communication systems. This versatile component is designed to provide optimal signal amplification while minimizing the noise added to the signal, making it an ideal choice for systems where signal integrity is paramount.

Key Features

  • Frequency Range: The MAX2640EUT+T operates in a broad frequency range, making it suitable for various applications.
  • Low Noise Figure: With a low noise figure, this LNA ensures that the signal-to-noise ratio is maintained, improving system sensitivity and performance.
  • High Gain: It offers high gain levels, which is critical for maintaining signal strength over long distances or through obstructions.
  • Low Current Consumption: The device is designed for power-sensitive applications, consuming low current to preserve battery life in portable devices.
  • Adjustable Current and Gain: Users can adjust the bias current and gain to meet specific system requirements, providing flexibility in design optimization.

Applications

  • Global Positioning Systems (GPS)
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Personal Communication Systems (PCS)
  • Wireless Local Loop (WLL)
  • Wireless Local Area Networks (WLAN)

Product Specifications

The MAX2640EUT+T is available in a tiny 6-pin SOT23 package, which is ideal for space-constrained applications. It is designed for single-supply operation from 2.7V to 5.5V, allowing for flexibility in various circuit designs. The device also features a power-down mode for additional power savings when the LNA is not in use.

Maxim Integrated's commitment to quality ensures that the MAX2640EUT+T meets the highest standards of performance and reliability, making it a trusted choice for designers and engineers seeking to enhance their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5293 $53.5255
80+ $1.2548 $100.3840
125+ $1.2156 $151.9500
175+ $1.1764 $205.8700
220+ $1.1372 $250.1840
295+ $1.0196 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess