EN
  • EN
  • DE

MAX2537ETI-T

Part No MAX2537ETI-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210013-MAX2537ETI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2537ETI-T CAD Model

Description

The MAX2537ETI-T is a high-performance, low-noise amplifier (LNA) with an integrated mixer from Maxim Integrated, designed to cater to the demanding requirements of wireless applications. This versatile component is particularly suitable for use in 2.5G, 3G, and 4G cellular base stations, as well as in other RF systems that require a combination of low noise figure and high linearity.

Key Features

  • Frequency Range: The MAX2537ETI-T operates over a wide frequency range, making it adaptable for various communication standards.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity and improving the signal-to-noise ratio in communication systems.
  • High Linearity: High linearity ensures minimal distortion in signal processing, which is particularly important for maintaining the quality of transmitted and received signals.
  • Integrated Mixer: The inclusion of an integrated mixer simplifies design complexity and reduces the number of external components required, thereby saving space and cost.
  • Adjustable Current: The device allows for adjustable current, enabling designers to optimize the performance for specific applications.

Applications

The MAX2537ETI-T is ideal for a range of RF applications, including:

  • Cellular base stations for 2.5G, 3G, and 4G networks
  • Wireless infrastructure
  • RF front-end modules
  • Other high-performance wireless systems

Package and Quality

The device comes in a compact, 28-pin thin QFN package, providing a space-efficient solution for modern electronic designs. Maxim Integrated's commitment to quality ensures that the MAX2537ETI-T meets the stringent reliability and performance standards required for communication infrastructure.

Conclusion

Overall, the MAX2537ETI-T from Maxim Integrated is a robust, flexible solution for designers looking to enhance the performance of their wireless communication systems with a high-quality, integrated LNA and mixer. Its combination of low noise, high linearity, and integration makes it an excellent choice for a wide range of RF applications.

You May Also Be Interested in

Atmel
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7609 $61.8917
30+ $3.9062 $117.1860
46+ $3.7849 $174.1054
64+ $3.6625 $234.4000
82+ $3.5401 $290.2882
110+ $3.1739 $349.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess