EN
  • EN
  • DE

MAX2206EBS-T10

Part No MAX2206EBS-T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR 4-UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 800MHz to 2GHz
RF Type Cellular, GSM, EDGE
Input Range -25dB to 15dB
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 3.5mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 1066941-MAX2206EBS-T10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2206EBS-T10 CAD Model

Description

The MAX2206EBS-T10 from Maxim Integrated is a cutting-edge, high-performance RF power detector with an unparalleled level of integration and efficiency, designed for use in a wide array of applications such as wireless and cellular handsets, RF power amplifier control loops, and transmitter power monitoring. This compact device is part of Maxim's commitment to providing advanced solutions for the management and monitoring of RF signals in communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of wireless technologies.
  • Temperature Range: Engineered to work reliably across a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Package: The MAX2206EBS-T10 comes in a small, lead-free, environmentally friendly package that is easy to integrate into space-constrained designs.
  • Accuracy: It provides highly accurate RF power detection, which is essential for maintaining optimal system performance and efficiency.
  • Low Power Consumption: Maxim Integrated has designed this device with power efficiency in mind, reducing the power consumption of the end application.

Applications

The versatility of the MAX2206EBS-T10 allows it to be employed in a variety of applications that require precise RF power monitoring. It is an ideal choice for:

  • Wireless and Cellular Handsets
  • RF Power Amplifier Control Loops
  • Transmitter Power Monitoring
  • ISM Band Applications
  • Wireless Data Cards

Product Benefits

Integrating the MAX2206EBS-T10 into your design brings numerous benefits, such as enhanced signal quality, longer battery life due to its low power draw, and reduced component count due to its integrated features. Its precise power detection capabilities ensure that RF systems operate within their optimal power ranges, thus improving overall system reliability and user experience.

For designers and engineers looking for a reliable and efficient solution for RF power detection, the MAX2206EBS-T10 from Maxim Integrated stands out as a top choice, thanks to its exceptional performance, versatility, and integration ease.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1229 $64.1061
20+ $5.8443 $116.8860
31+ $5.6618 $175.5158
43+ $5.4793 $235.6099
55+ $5.2968 $291.3240
73+ $4.7482 $346.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess