EN
  • EN
  • DE

MAX2115UGH

Part No MAX2115UGH
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209652-MAX2115UGH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2115UGH CAD Model

Description

The MAX2115UGH from Maxim Integrated is a state-of-the-art direct-conversion tuner IC designed for satellite set-top and VSAT applications. This advanced product is capable of converting RF signals in the 925MHz to 2175MHz range directly down to baseband using a single conversion step. The integrated device simplifies design, enhances system reliability, and speeds up time-to-market for designers and manufacturers.

Key Features

  • Wide Frequency Range: The MAX2115UGH is capable of operating over a broad frequency range, making it suitable for a diverse set of satellite communication applications.
  • High Integration: This IC integrates an LNA, RF variable-gain amplifier, I/Q downconverter mixers, LO buffers, and a fractional-N synthesizer with VCO, thereby reducing the number of external components required.
  • Low Power Consumption: Designed for efficiency, the MAX2115UGH maintains low power consumption, which is critical for minimizing heat dissipation and power costs in high-density systems.
  • High Linearity: The device offers excellent linearity, ensuring that signal integrity is maintained throughout the conversion process.
  • Small Form Factor: Housed in a compact 28-pin TSSOP package, the MAX2115UGH is ideal for space-constrained applications.

Applications

The MAX2115UGH is versatile and can be used in a variety of applications, such as:

  • Satellite Set-Top Boxes
  • VSAT Terminals
  • Broadband Data Reception
  • Direct Broadcast Satellite (DBS) Systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2115UGH is no exception. It meets stringent industry standards and is built for robustness and longevity. With its advanced features and proven reliability, the MAX2115UGH is a preferred choice for industry professionals looking for a high-performance direct-conversion tuner IC.

You May Also Be Interested in

Omron
Need more? Email Us
EliteMT
Need more? Email Us
Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess