The MAX2055EUPAI+ is a state-of-the-art variable-gain amplifier (VGA) developed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This versatile component is designed to deliver exceptional accuracy and flexibility, making it an ideal choice for a wide range of applications, including wireless infrastructure, broadband communications, and test equipment.
Key Features
- Frequency Range: The MAX2055EUPAI+ operates across a broad frequency range, making it suitable for various RF and IF applications.
- High Linearity: It offers excellent linearity performance, which is crucial for maintaining signal integrity in communication systems.
- Variable Gain Control: The device provides a wide gain adjustment range, allowing for precise control over signal amplification levels.
- Integrated Shut-Down Feature: An integrated shut-down feature enables the amplifier to be turned off to conserve power when not in use.
- Single Supply Operation: The MAX2055EUPAI+ is designed to operate from a single power supply, simplifying circuit design and power management.
Applications
- Wireless Infrastructure
- Broadband Communications
- Test and Measurement Equipment
- Automatic Gain Control Circuits
- IF and RF Signal Chains
Technical Specifications
| Parameter |
Value |
| Operating Frequency |
DC to 1000MHz |
| Gain Range |
-3dB to +19dB |
| Supply Voltage |
5V |
| Package |
20-TSSOP-EP |
The MAX2055EUPAI+ is packaged in a 20-TSSOP-EP, which provides enhanced thermal performance and is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable and powerful component for sophisticated signal processing tasks.