EN
  • EN
  • DE

MAX20360AEWZ+

Part No MAX20360AEWZ+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT FUEL LI-ION 1C 72WLP / Battery Fuel Gauge IC Lithium Ion 72-WLP (4.88x4.19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 72-WFBGA, WLBGA
Supplier Device Package 72-WLP (4.88x4.19)
Base Product Number MAX20360
Other Names 175-MAX20360AEWZ+
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253614-MAX20360AEWZ+
Ultra Librarian 3D Model Ultra Librarian MAX20360AEWZ+ CAD Model

Description

Maxim Integrated MAX20360AEWZ+ Overview

The Maxim Integrated MAX20360AEWZ+ is a highly advanced power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and wearable devices. This compact, high-efficiency chip is engineered to provide a reliable power solution, maximizing battery life and enhancing the overall performance of the device it powers.

Key Features

  • High Integration: The MAX20360AEWZ+ integrates multiple regulators, offering a complete power management solution that reduces the need for external components and simplifies design.
  • Energy Efficiency: With its high-efficiency regulators, this PMIC ensures minimal energy loss, providing longer battery life for portable devices.
  • Compact Design: Its small form factor is perfect for space-constrained applications, making it an ideal choice for wearables and other compact electronics.
  • Flexible Power Options: The device offers a variety of power options, including multiple LDOs and buck regulators, to meet the diverse needs of various subsystems within a portable device.
  • Programmable Settings: Users can program the PMIC through an I2C interface, allowing for fine-tuning of voltage levels and operational modes to match specific application requirements.

Applications

The MAX20360AEWZ+ is ideally suited for a wide range of applications, particularly where space and power efficiency are critical. These include:

  • Wearable Electronics
  • Portable Medical Devices
  • Smart Watches
  • Fitness Trackers
  • Wireless Earbuds

Reliability and Performance

With Maxim Integrated's reputation for quality and reliability, the MAX20360AEWZ+ PMIC stands out as a robust component that ensures stable and efficient power delivery. Its advanced features and programmable capabilities make it a versatile choice for designers looking to optimize their products for the best user experience.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess