EN
  • EN
  • DE

MAX20303EEWN+T

Part No MAX20303EEWN+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT 56WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Battery Power Management IC - 56-WLP (4.18x3.68)
Manufacturer Maxim Integrated
Series ModelGauge™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-WFBGA, WLBGA
Case / Package 56-WLP (4.18x3.68)
Family Name MAX20303
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925247-MAX20303EEWN+T
Ultra Librarian 3D Model Ultra Librarian MAX20303EEWN+T CAD Model

Description

Maxim Integrated MAX20303EEWN+T Power Management IC

The Maxim Integrated MAX20303EEWN+T is a highly integrated and efficient power management solution designed to cater to the needs of low-power, space-constrained devices such as wearables, fitness monitors, and IoT applications. This versatile IC incorporates a range of features to provide a comprehensive power management system, all within a compact WLP package that is optimized for minimal footprint and low-profile applications.

Key Features

  • High Efficiency: The MAX20303EEWN+T is engineered to maximize battery life with its high-efficiency buck-boost regulators, which ensure optimal power conversion under varying load conditions and battery voltages.
  • Multiple Output Channels: It offers multiple regulated outputs with programmable voltage levels, allowing designers to power different system components with precise voltage requirements.
  • Integrated Battery Charger: An integrated Li+ battery charger with smart power-path management allows for simultaneous battery charging and system operation, enhancing the user experience by ensuring uninterrupted device functionality.
  • Flexible Power Control: With an I2C-compatible interface, the MAX20303EEWN+T provides flexible and programmable power control, enabling dynamic power management and system optimization based on application needs.
  • Low Quiescent Current: The device features ultra-low quiescent current, which is critical for extending battery life in portable applications.
  • Protection Features: Built-in protection circuits such as overvoltage, undervoltage, overtemperature, and short-circuit protection ensure the longevity and reliability of both the power management IC and the device it powers.

Applications

The MAX20303EEWN+T is ideal for a diverse range of applications where efficient power management is paramount. Its small size and comprehensive feature set make it an excellent choice for:

  • Wearable Devices
  • Fitness and Health Monitoring Gadgets
  • Smart Clothing and Accessories
  • Portable IoT Devices
  • Smart Watches and Bracelets

With the Maxim Integrated MAX20303EEWN+T, designers can create sophisticated power management schemes that not only extend battery life but also enhance the overall functionality and user experience of their products. It is a testament to Maxim Integrated's commitment to providing advanced solutions for the ever-evolving portable and wearable electronics market.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess