EN
  • EN
  • DE

MAX20303AEWN+T

Part No MAX20303AEWN+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT 56WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Battery Power Management IC - 56-WLP (4.18x3.68)
Manufacturer Maxim Integrated
Series ModelGauge™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-WFBGA, WLBGA
Case / Package 56-WLP (4.18x3.68)
Family Name MAX20303
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881310-MAX20303AEWN+T
Ultra Librarian 3D Model Ultra Librarian MAX20303AEWN+T CAD Model

Description

Maxim Integrated MAX20303AEWN+T Power Management IC

The Maxim Integrated MAX20303AEWN+T is a highly integrated power management solution specifically designed to meet the demanding requirements of portable and wearable devices. This advanced IC offers a compact, efficient, and versatile solution for power regulation, making it an ideal choice for designers looking to optimize space and power in their applications.

Key Features

  • High Efficiency: The MAX20303AEWN+T incorporates a range of power-saving features, including low quiescent current and high-efficiency buck-boost regulators, which are essential for prolonging battery life in portable devices.
  • Multiple Output Configurations: This IC supports various output configurations, providing the flexibility needed to power different subsystems within a device. It includes programmable current limits and voltage settings to cater to specific design requirements.
  • Integrated Battery Charger: A standout feature of the MAX20303AEWN+T is its built-in battery charging capability, supporting a wide range of battery chemistries and providing safe and efficient charging through its intelligent control algorithms.
  • Small Form Factor: The device comes in a compact WLP package, making it suitable for space-constrained applications without compromising on performance or functionality.
  • Enhanced Safety Features: Safety is paramount in power management, and this IC includes multiple protection features such as overvoltage, overcurrent, and thermal protection to ensure reliable operation under various conditions.

Applications

The MAX20303AEWN+T is designed to be a versatile component in a range of applications, particularly those where size and power efficiency are critical. It is ideally suited for:

  • Wearable Devices
  • Smart Watches
  • Fitness Trackers
  • Portable Medical Devices
  • Wireless Headphones
  • And other small, battery-powered consumer electronics

With its advanced feature set and compact design, the Maxim Integrated MAX20303AEWN+T offers a comprehensive power management solution that can help designers of portable and wearable technology to create products that are not only powerful and feature-rich but also energy-efficient and reliable.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7957 $51.1828
10+ $10.4990 $104.9900
15+ $10.1709 $152.5635
21+ $9.8428 $206.6988
27+ $9.5147 $256.8969
36+ $8.5305 $307.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess