Maxim Integrated MAX1829ETL+ Overview
The MAX1829ETL+ is a high-performance, versatile power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, efficient device is specifically engineered to meet the demanding requirements of portable and space-constrained applications. The MAX1829ETL+ stands out for its ability to deliver a high level of performance in a small package, making it an ideal solution for a wide range of electronic devices.
Key Features
- High-Efficiency: The MAX1829ETL+ is designed to provide high efficiency, which is crucial for extending battery life in portable devices.
- Adjustable Output: It offers an adjustable output voltage range, allowing for flexible design options and compatibility with various components that require different operating voltages.
- Low Quiescent Current: The device features a low quiescent current, further contributing to the conservation of battery power, particularly in standby modes.
- Thermal Protection: Built-in thermal protection safeguards the device and connected components from potential damage due to overheating.
- Small Footprint: The MAX1829ETL+ comes in a compact TQFN package, making it suitable for applications where board space is at a premium.
Applications
The versatility of the MAX1829ETL+ allows it to be used in a diverse range of applications, including:
- Portable consumer electronics
- Handheld medical devices
- Battery-powered equipment
- Wireless peripherals
- Power supply modules
Technical Specifications
With a focus on performance and miniaturization, the MAX1829ETL+ boasts several technical specifications that make it a top choice for designers:
- Input Voltage Range: 2.6V to 5.5V
- Output Voltage Range: Adjustable based on external components
- Package Type: 40-TQFN-EP
- Operating Temperature Range: -40°C to +85°C
In conclusion, the MAX1829ETL+ from Maxim Integrated is a powerful, efficient solution for modern electronic designs that require reliable power management in a compact form factor. Its combination of efficiency, adjustability, and protection features make it a valuable component for a wide array of products.