EN
  • EN
  • DE

MAX1827ETL+

Part No MAX1827ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CMDA PHONE PWR MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1827
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075102-MAX1827ETL+
Ultra Librarian 3D Model Ultra Librarian MAX1827ETL+ CAD Model

Description

Maxim Integrated MAX1827ETL+ Overview

The MAX1827ETL+ is a high-performance, low-voltage, single n-channel MOSFET power switch designed for high-side load-switching applications. Manufactured by Maxim Integrated, a company known for its innovative and reliable semiconductor products, this power switch is ideal for portable devices due to its small footprint and efficiency.

Key Features

  • Low On-Resistance: The device offers a low RDS(ON), which minimizes power loss and heat generation, thereby enhancing the overall efficiency of the application it is used in.
  • Low-Voltage Operation: With an operating voltage range from 1.8V to 5.5V, the MAX1827ETL+ is suitable for battery-operated devices such as smartphones, tablets, and other portable electronics.
  • Fast Switching: The device provides fast switching speeds, which is crucial for applications that require efficient power management and quick response times.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device and the load from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage to the power switch and the load in the event of an overcurrent condition.
  • Controlled Slew Rate: The MAX1827ETL+ has a controlled slew rate to minimize inrush current, which can be critical in preventing glitches in sensitive electronics.

Applications

The versatile nature of the MAX1827ETL+ makes it an excellent choice for a wide range of applications. It is particularly useful in:

  • Notebook Computers
  • PDAs and Smartphones
  • Portable Media Players
  • USB Peripherals
  • Portable Medical Devices

Package and Reliability

Encased in a small, lead-free, 6-pin TDFN package, the MAX1827ETL+ is designed to occupy minimal space on a printed circuit board while providing robust performance. Maxim Integrated's commitment to quality ensures that this power switch is reliable for both commercial and industrial applications, with a standard operating temperature range from -40°C to +85°C.

Conclusion

In summary, the MAX1827ETL+ from Maxim Integrated is a high-quality, efficient, and reliable solution for high-side load-switching applications where space and power efficiency are critical. With its comprehensive protection features and wide operating voltage range, this power switch is an excellent choice for designers looking to enhance the performance and safety of their portable and battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess