EN
  • EN
  • DE

MAX17880GUU/V+

Part No MAX17880GUU/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT 12CH HIGH VOLT BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX17880
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 881221-MAX17880GUU/V+
Ultra Librarian 3D Model Ultra Librarian MAX17880GUU/V+ CAD Model

Description

The MAX17880GUU/V+ from Maxim Integrated is a cutting-edge battery monitor IC designed for high-performance applications. This advanced integrated circuit is specifically engineered to provide precise monitoring and control for battery management systems (BMS) in electric vehicles, energy storage systems, and other applications that require accurate battery state assessment.

Key Features

  • High Accuracy: The MAX17880GUU/V+ offers exceptional measurement accuracy for both voltage and current, ensuring reliable battery state-of-charge (SOC) and state-of-health (SOH) calculations.
  • Multiple Channel Monitoring: With multiple cell voltage measurement channels, this IC can monitor several cells simultaneously, making it ideal for managing multi-cell battery packs.
  • Integrated Temperature Sensing: The device includes temperature sensors that provide critical data for temperature compensation and thermal protection of the battery pack.
  • Robust Communication Interface: Featuring a robust communication interface, the IC supports data exchange with a BMS controller for coordinated battery management.
  • Flexible Configuration: The MAX17880GUU/V+ can be configured for various battery chemistries and configurations, offering versatility for different application requirements.
  • Compact Form Factor: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility and high performance of the MAX17880GUU/V+ make it an ideal choice for a wide range of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various battery technologies.
  • Operating Temperature: It is designed to function reliably over a broad temperature range, suitable for harsh environments.

With its comprehensive feature set and robust design, the MAX17880GUU/V+ from Maxim Integrated is an excellent solution for advanced battery monitoring and management, ensuring safety, efficiency, and longevity of battery-powered systems.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,498 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess