EN
  • EN
  • DE

MAX1786AEUI+TGH8

Part No MAX1786AEUI+TGH8
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT REGULATOR BUCK / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX1786
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 925195-MAX1786AEUI+TGH8
Ultra Librarian 3D Model Ultra Librarian MAX1786AEUI+TGH8 CAD Model

Description

Product Overview: MAX1786AEUI+TGH8

The MAX1786AEUI+TGH8 is a cutting-edge power management integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of high-performance analog and mixed-signal engineering solutions. This IC is specifically designed to cater to the demanding requirements of modern electronic devices, offering efficient and reliable power regulation.

Key Features

  • High Precision: Ensures accurate power control and management, which is critical for the stability and performance of electronic systems.
  • Low Power Consumption: Optimized for energy efficiency, this IC helps in reducing the overall power usage of the device it is integrated into, thereby extending battery life in portable applications.
  • Compact Form Factor: The MAX1786AEUI+TGH8 comes in a small, surface-mount package, making it suitable for space-constrained applications without compromising on performance.
  • Robust Temperature Range: Designed to operate reliably over a wide range of temperatures, this product is ideal for use in environments with varying thermal conditions.

Applications

The versatility of the MAX1786AEUI+TGH8 makes it suitable for a broad array of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Systems
  • Industrial Control Units
  • Telecommunications Infrastructure

Technical Specifications

The technical specifications of the MAX1786AEUI+TGH8 are designed to meet the rigorous demands of various applications:

  • Supply Voltage: Operates across a range of voltages, accommodating different power supply requirements.
  • Output Voltage: Provides a stable and regulated output voltage, ensuring consistent power delivery to the load.
  • Package Type: Available in a TSSOP-28 package, which offers a balance between performance and size.

In conclusion, the MAX1786AEUI+TGH8 from Maxim Integrated is a robust and versatile power management solution that is engineered to meet the needs of today's advanced electronic devices. Its combination of precision, efficiency, and compact size makes it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,991 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess