EN
  • EN
  • DE

MAX17853ACB/V+

Part No MAX17853ACB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 14CELL 64LQFP / Battery Battery Monitor IC Lithium Ion 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 14
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17853
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355305-MAX17853ACB/V+
Ultra Librarian 3D Model Ultra Librarian MAX17853ACB/V+ CAD Model

Description

Maxim Integrated's MAX17853ACB/V+ Battery Management System

The MAX17853ACB/V+ from Maxim Integrated is a sophisticated battery management system (BMS) IC designed to ensure the safety, efficiency, and longevity of high-performance battery packs. This innovative solution is ideal for use in electric vehicles, energy storage systems, and other applications requiring precise battery monitoring and management.

The MAX17853ACB/V+ is built to handle the complex demands of modern lithium-ion battery packs. It supports up to 12 series-connected cells, providing comprehensive monitoring and protection capabilities. With its high-accuracy cell voltage measurements, the device ensures balanced charging and discharging, which is crucial for maintaining the health and capacity of the battery pack over time.

One of the standout features of this BMS is its robust safety mechanisms. The MAX17853ACB/V+ includes overvoltage, undervoltage, and overtemperature protection, safeguarding the battery pack from conditions that could potentially cause damage or pose safety risks. Additionally, the IC integrates a diagnostic feature that continuously monitors the health of the battery cells, enabling predictive maintenance and timely intervention before issues escalate.

The device also offers a flexible communication interface, supporting both daisy-chain and isolation-based communication topologies. This versatility allows for seamless integration into a variety of system architectures, making the MAX17853ACB/V+ a suitable choice for diverse applications. Furthermore, the BMS is designed to operate over a wide temperature range, ensuring reliable performance under various environmental conditions.

Maxim Integrated has equipped the MAX17853ACB/V+ with a compact, efficient design, minimizing the footprint on the battery pack while maximizing functionality. The integration of advanced features into a single IC not only simplifies the system design but also reduces the overall cost and complexity of the battery management system.

In summary, the MAX17853ACB/V+ from Maxim Integrated is a high-performance, feature-rich battery management system that provides precise monitoring, robust protection, and flexible communication options for advanced battery pack applications. Its reliability and efficiency make it an essential component for developers looking to enhance the safety and longevity of their battery-powered solutions.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6423 $51.2846
5+ $21.0398 $105.1990
8+ $20.3823 $163.0584
11+ $19.7248 $216.9728
14+ $19.0673 $266.9422
18+ $17.0949 $307.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess