EN
  • EN
  • DE

MAX17841BGUE/V+

Part No MAX17841BGUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Multi-Function Controller
Interface SPI, UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX17841
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829666-MAX17841BGUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX17841BGUE/V+ CAD Model

Description

Maxim Integrated's MAX17841BGUE/V+: High-Speed, High-Voltage Battery Interface IC

The MAX17841BGUE/V+ from Maxim Integrated is a cutting-edge battery interface IC designed specifically for the management of high-voltage battery systems. This device is an integral part of the automotive industry's move towards more efficient and reliable electric vehicles (EVs) and hybrid electric vehicles (HEVs). With its robust design and advanced features, the MAX17841BGUE/V+ ensures precise battery monitoring and safe operation within these applications.

Key Features:

  • High-Speed Data Communication: The IC supports high-speed data transfer rates, which is critical for real-time battery management systems. It ensures that battery data is quickly and accurately communicated to the main controller for immediate action and decision-making.
  • Advanced Diagnostics: The MAX17841BGUE/V+ comes with built-in diagnostic features that enable early detection of potential issues, safeguarding the battery system from faults and contributing to the overall safety and longevity of the battery pack.
  • High-Voltage Capability: This device is engineered to handle the high-voltage requirements typical of modern battery packs, making it an ideal solution for managing the high-energy batteries found in today's EVs and HEVs.
  • Compact Package: The IC is offered in a compact, thermally efficient package, allowing for flexible and space-saving integration into various system designs.
  • Durability: Designed to withstand the harsh environments of automotive applications, the MAX17841BGUE/V+ is built for durability and consistent performance over a wide temperature range.

Applications:

The MAX17841BGUE/V+ is primarily used in electric vehicle and hybrid electric vehicle battery management systems. Its high-speed interface and high-voltage operation make it suitable for:

  • Battery monitoring units
  • Energy storage systems
  • Power backup systems

Maxim Integrated's commitment to innovation is evident in the MAX17841BGUE/V+. This IC not only enhances the performance and safety of battery systems but also supports the automotive industry's progress towards a more sustainable future. By integrating the MAX17841BGUE/V+ into your design, you can ensure that your battery management system operates at the highest level of efficiency and reliability.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess