EN
  • EN
  • DE

MAX17841BGUE/V+T

Part No MAX17841BGUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Interface SPI, UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX17841
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075090-MAX17841BGUE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17841BGUE/V+T CAD Model

Description

Maxim Integrated's MAX17841BGUE/V+T: A High-Speed Battery Interface IC

The MAX17841BGUE/V+T from Maxim Integrated is a specialized interface IC designed for managing high-speed data communication between a battery management system (BMS) and battery cells. Engineered to ensure reliable and efficient operation in automotive and energy storage applications, this IC is a crucial component for electric vehicles, hybrid vehicles, and other systems requiring precise battery monitoring and control.

Key Features

  • High-Speed Communication: This IC supports the high-speed differential communication required by advanced battery management systems, facilitating fast and accurate data transfer.
  • Robust Isolation: The device features robust galvanic isolation, which is essential for safety in high-voltage battery applications. This isolation protects the low-voltage side of the BMS from the high-voltage battery stack.
  • Advanced Diagnostics: It includes advanced diagnostic capabilities that help detect and manage faults, ensuring the safety and longevity of the battery system.
  • Compact Design: The MAX17841BGUE/V+T is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The IC is designed to meet the rigorous demands of the automotive industry and is well-suited for a variety of applications, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems (ESS)
  • Backup Battery Systems

Technical Specifications

Maxim Integrated's MAX17841BGUE/V+T offers a range of technical specifications that ensure top performance:

  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 24-TSSOP-EP
  • Integrated galvanic isolation for safety
  • Compliance with automotive standards

With its combination of high-speed communication, robust isolation, and advanced diagnostics, the MAX17841BGUE/V+T is an ideal choice for developers and engineers looking to build reliable and efficient battery management systems for modern energy applications.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3523 $53.5230
23+ $4.3917 $101.0091
36+ $4.2544 $153.1584
49+ $4.1172 $201.7428
63+ $3.9800 $250.7400
85+ $3.5682 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess