The MAX17830GUN+T is a high-performance, 12-channel, high-voltage smart sensor data-acquisition device from Maxim Integrated, designed specifically for advanced battery management systems (BMS) in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems. This integrated circuit is part of Maxim's robust portfolio of automotive-grade products, engineered to meet the stringent requirements of the automotive industry.
Key Features
- High Precision: The MAX17830GUN+T offers precise measurement capabilities with its 12-channel analog-to-digital converter (ADC), ensuring accurate monitoring of cell voltages in battery packs.
- Robust Communication: It features a built-in high-speed differential UART interface for reliable communication, even in noisy environments typical of automotive applications.
- Integrated Cell Balancing: This device supports cell balancing, which helps to extend the life of the battery pack by ensuring all cells are equally charged.
- Temperature Monitoring: It can monitor temperature sensors, which is critical for maintaining optimal battery performance and safety.
- Flexible Daisy Chain Configuration: Multiple MAX17830GUN+T devices can be daisy-chained, enabling scalability for systems with higher cell counts.
Applications
The MAX17830GUN+T is versatile and can be used in various applications that require reliable battery management, including:
- Electric and Hybrid Electric Vehicles
- Energy Storage Systems
- Backup Power Systems
Technical Specifications
The device operates over a wide temperature range and comes in a compact TSSOP-28 package. Its technical specifications include:
- Supply Voltage Range: 9V to 65V
- Operating Temperature Range: -40°C to +125°C
- Package: 28-TSSOP-EP
Maxim Integrated's commitment to quality and reliability is evident in the MAX17830GUN+T, making it an excellent choice for designers looking to implement an advanced battery management system that is both durable and efficient.