EN
  • EN
  • DE

MAX17830GUN+

Part No MAX17830GUN+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Multi-Function Controller
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number MAX17830
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851672-MAX17830GUN+
Ultra Librarian 3D Model Ultra Librarian MAX17830GUN+ CAD Model

Description

The MAX17830GUN+ from Maxim Integrated is a sophisticated integrated circuit designed to enhance the performance and longevity of battery management systems. This high-precision device is particularly tailored for automotive applications, where it plays a vital role in managing and protecting lithium-ion battery packs, commonly used in electric vehicles (EVs) and hybrid electric vehicles (HEVs).

Key Features

  • High Accuracy: The MAX17830GUN+ offers high-accuracy measurements of cell voltage, which is crucial for maintaining the balance and overall health of a battery pack.
  • Robust Communication: It employs a robust daisy-chain communication interface that ensures reliable data transmission between the battery management system and the individual battery cells.
  • Temperature Monitoring: The IC includes temperature monitoring capabilities, which are essential for preventing overheating and ensuring the battery operates within safe temperature ranges.
  • Integrated Fault Protection: It features integrated fault protection mechanisms that safeguard against overvoltage, undervoltage, and overtemperature conditions.

Applications

The MAX17830GUN+ is ideal for a range of applications that require precise battery management, including:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Supplies

Technical Specifications

With a compact form factor, the MAX17830GUN+ integrates seamlessly into battery management systems. It operates over a wide temperature range, making it suitable for harsh automotive environments. The device comes in a TSSOP-28 package, which is conducive to space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17830GUN+ is no exception. It is designed to meet stringent automotive industry standards, ensuring both reliability and performance. Engineers and designers can rely on this IC to deliver consistent and dependable battery management for their automotive solutions.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess