EN
  • EN
  • DE

MAX17823GCB+T

Part No MAX17823GCB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRLR LQFP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17823
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1075088-MAX17823GCB+T
Ultra Librarian 3D Model Ultra Librarian MAX17823GCB+T CAD Model

Description

Maxim Integrated MAX17823GCB+T Battery Sensor Interface

The MAX17823GCB+T from Maxim Integrated is a state-of-the-art battery sensor interface designed to enhance the performance and reliability of battery management systems (BMS). This compact and efficient device is tailored for automotive and industrial applications, where precise monitoring and control of battery packs are essential for safe and efficient operation.

Key Features

  • High-Accuracy Measurement: The MAX17823GCB+T offers high-precision measurement capabilities, ensuring accurate monitoring of cell voltages, temperatures, and other critical parameters.
  • Robust Communication: Equipped with a robust daisy-chainable high-speed isolated communication interface, it allows for reliable data exchange and coordination between multiple devices within a battery management system.
  • Integrated Fault Detection: This device includes comprehensive fault detection features, such as overvoltage, undervoltage, and overtemperature protection, enhancing the safety and longevity of the battery pack.
  • Flexible Configuration: The MAX17823GCB+T supports a wide range of battery configurations and can be easily adapted to various application requirements, making it a versatile choice for different BMS designs.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes the energy draw from the battery pack, contributing to the overall energy efficiency of the system.

Applications

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Industrial Battery-Powered Equipment

The MAX17823GCB+T is an essential component for advanced BMS solutions, offering engineers the precision, reliability, and flexibility needed to manage today's complex battery systems. Whether it's for automotive, industrial, or energy storage applications, the MAX17823GCB+T is engineered to meet the rigorous demands of modern battery technology.

With its compact QFN package and temperature range suited for harsh environments, the MAX17823GCB+T is a robust choice for designers looking to enhance the safety and performance of their battery management systems.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess