EN
  • EN
  • DE

MAX17823BGCB+

Part No MAX17823BGCB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17823
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350219-MAX17823BGCB+
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB+ CAD Model

Description

Product Overview: MAX17823BGCB+ from Maxim Integrated

The MAX17823BGCB+ is a high-performance, 12-channel, high-voltage data-acquisition system designed by Maxim Integrated to provide precise battery voltage and temperature monitoring, primarily for electric vehicles (EVs) and energy storage systems. This advanced IC is engineered to enhance the safety, efficiency, and longevity of lithium-ion battery packs, which are critical components in the rapidly growing field of sustainable energy solutions.

Key Features

  • High Precision: The device offers exceptional measurement accuracy, which is vital for maintaining the optimal performance and safety of battery systems.
  • Multiple Channels: With 12 channels, it can monitor numerous battery cells simultaneously, making it suitable for large battery packs.
  • Integrated Cell Balancing: The MAX17823BGCB+ includes cell balancing capabilities to ensure all battery cells within a pack charge and discharge evenly, thereby extending the battery's service life.
  • Robust Communication: It supports daisy-chain communication, allowing multiple devices to be connected in series without the need for additional isolation components, simplifying the design and reducing system cost.
  • Wide Voltage Range: The device is designed to operate across a broad voltage range, accommodating the diverse requirements of various battery technologies.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Industrial Battery Management Systems

Reliability and Safety

The MAX17823BGCB+ integrates several safety features, including overvoltage and undervoltage detection, to protect the battery pack from operating outside its safe range. Its robust design ensures reliable operation in the harsh environments typically found in automotive and industrial applications.

Design and Integration

Designed with integration in mind, the MAX17823BGCB+ simplifies the design process for engineers. Its compact form factor allows for space-efficient PCB designs, and its comprehensive feature set reduces the need for additional components, making it an ideal choice for advanced battery management systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess