EN
  • EN
  • DE

MAX17823BGCB/V+TCV

Part No MAX17823BGCB/V+TCV
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17823
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881218-MAX17823BGCB/V+TCV
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB/V+TCV CAD Model

Description

The MAX17823BGCB/V+TCV is a sophisticated battery sensor interface designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This high-performance product is specifically engineered to meet the stringent demands of automotive and industrial battery management systems (BMS). With its advanced features and robust design, the MAX17823BGCB/V+TCV is the ideal solution for monitoring and managing the health and efficiency of lithium-ion battery packs.

Key Features

  • High Accuracy: The device ensures precise measurement of battery cell voltages, which is crucial for maintaining the balance and prolonging the life of a battery pack.
  • Multiple Channel Monitoring: It supports multiple cell voltage measurement channels, allowing for simultaneous monitoring of various battery cells within a pack.
  • Temperature Sensing: Integrated temperature sensors provide critical data for temperature-based charging and discharging algorithms, enhancing battery safety and performance.
  • Communication Interface: The product features a robust communication interface for data transmission, ensuring reliable connectivity with the battery management controller.
  • Durable Construction: Designed to withstand harsh automotive environments, the MAX17823BGCB/V+TCV is built to last and perform reliably over a wide range of temperatures and conditions.

Applications

The versatility of the MAX17823BGCB/V+TCV makes it suitable for a variety of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Industrial power tools
  • Uninterruptible power supplies (UPS)

Technical Specifications

With a focus on providing reliable and accurate data, the MAX17823BGCB/V+TCV boasts a range of technical specifications that ensure optimal performance:

  • Operating Temperature Range: Specified for automotive temperature ranges
  • High Voltage Input Range: Accommodates the varying voltages of battery cells
  • Package Type: Compact and robust packaging suitable for automotive applications

Maxim Integrated's commitment to quality and performance is evident in the MAX17823BGCB/V+TCV battery sensor interface. It is a testament to their expertise in creating solutions that advance the efficiency and safety of battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess