EN
  • EN
  • DE

MAX17823BGCB/V+T

Part No MAX17823BGCB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17823
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702186-MAX17823BGCB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB/V+T CAD Model

Description

Maxim Integrated's MAX17823BGCB/V+T Battery Sensor Interface

The MAX17823BGCB/V+T from Maxim Integrated is a high-performance battery sensor interface designed to provide precise monitoring and control for advanced battery management systems (BMS). This sophisticated IC is part of Maxim's extensive portfolio of automotive solutions, tailored specifically to meet the stringent requirements of electric vehicles (EVs) and hybrid electric vehicles (HEV).

At the heart of the MAX17823BGCB/V+T is its ability to accurately measure cell voltages, temperatures, and other critical parameters essential for optimizing battery performance and ensuring safety. The device is capable of monitoring up to 12 series-connected cells, making it a versatile solution for various battery configurations.

The integrated 16-bit delta-sigma ADC ensures high-resolution measurements, enabling the BMS to make data-driven decisions for cell balancing, state-of-charge (SOC) estimation, and state-of-health (SOH) determination. With its wide measurement range, the MAX17823BGCB/V+T can accommodate the voltage levels of most lithium-ion chemistries, as well as emerging battery technologies.

Communication with the host microcontroller is facilitated through an isolated SPI interface, which not only simplifies system design but also enhances safety by electrically isolating the high-voltage battery stack from the low-voltage electronics. The device also includes built-in fault detection and diagnostic features, such as open-wire detection and under/overvoltage monitoring, to promptly identify and respond to abnormal conditions.

Designed with automotive applications in mind, the MAX17823BGCB/V+T operates over a wide temperature range and is housed in a robust 64-pin TQFN package. Its compact form factor and surface-mount design make it suitable for space-constrained applications, while its extended temperature range ensures reliable operation in harsh environments.

In summary, the MAX17823BGCB/V+T from Maxim Integrated offers a comprehensive solution for battery monitoring in electric and hybrid vehicles. Its precision measurement capabilities, robust communication features, and automotive-grade reliability make it an essential component for any advanced BMS looking to enhance performance, extend battery life, and ensure the safety of EV and HEV applications.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess