EN
  • EN
  • DE

MAX17823BGCB/V+CV

Part No MAX17823BGCB/V+CV
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MAX17823
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075087-MAX17823BGCB/V+CV
Ultra Librarian 3D Model Ultra Librarian MAX17823BGCB/V+CV CAD Model

Description

Maxim Integrated's MAX17823BGCB/V+CV Battery Management Solution

The MAX17823BGCB/V+CV from Maxim Integrated is a high-performance battery management device that is engineered to meet the stringent requirements of today's advanced energy storage systems. This sophisticated IC is designed for use in applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where reliable battery monitoring and management are crucial for safety and efficiency.

With its robust feature set, the MAX17823BGCB/V+CV provides precise monitoring of cell voltages, temperatures, and other critical parameters. It supports a wide range of battery chemistries and configurations, making it a versatile choice for various battery pack designs. It is capable of monitoring up to 12 series-connected cells with high accuracy, ensuring that all cells within a battery pack are operating within their safe operating area.

The device offers a high level of integration, which simplifies the design and reduces the bill of materials for battery management systems. It includes integrated cell balancing transistors, reducing the need for external components and enabling more compact and cost-effective designs. The cell balancing feature helps to maximize the life and capacity of the battery pack by ensuring that all cells are equally charged.

Communication with the MAX17823BGCB/V+CV is achieved through an isolated SPI interface, which provides safe and reliable data transfer between the IC and the system controller. This feature is essential for high-voltage battery systems where isolation is necessary to protect the system and the user from potential electrical hazards.

For enhanced safety, the MAX17823BGCB/V+CV includes a range of built-in diagnostic functions. These functions help to detect and report any abnormal conditions such as overvoltage, undervoltage, overtemperature, or communication errors. By promptly identifying these issues, the device can trigger protective measures to prevent damage to the battery pack or the system it powers.

In summary, the MAX17823BGCB/V+CV is a comprehensive battery management solution that offers high accuracy, integration, and safety features. It is an ideal choice for designers looking to create reliable and efficient battery-powered systems across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess