EN
  • EN
  • DE

MAX17261MEWL+T

Part No MAX17261MEWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT LIFEPO4/LI-ION 1C 9WLP / Battery Battery Monitor IC LiFePO4/Li-ion 9-WLP (1.47x1.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1
Fault Protection -
Interface I²C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.47x1.45)
Base Product Number MAX17261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353807-MAX17261MEWL+T
Ultra Librarian 3D Model Ultra Librarian MAX17261MEWL+T CAD Model

Description

Maxim Integrated MAX17261MEWL+T Fuel Gauge IC

The MAX17261MEWL+T from Maxim Integrated is a state-of-the-art fuel gauge IC designed to provide precise monitoring of single-cell lithium-ion (Li+) batteries in a wide range of portable devices. This compact, power-efficient integrated circuit is part of Maxim's portfolio of battery management solutions that help extend the life and performance of rechargeable batteries.

One of the key features of the MAX17261MEWL+T is its ModelGauge™ m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides highly accurate state-of-charge (SOC) readings, which are crucial for maintaining optimal battery performance and user experience. The SOC is reported in percentage, providing users with an easy-to-understand metric of remaining battery life.

The device also includes a Time-to-Empty estimation, which offers users a clear indication of how long the battery can continue to power the device before needing a recharge. This feature is particularly useful for managing power consumption and planning device usage effectively.

Another notable feature of the MAX17261MEWL+T is its low quiescent current, which helps to minimize the drain on the battery when the device is in standby mode. This contributes to the overall energy efficiency of the system, making it ideal for battery-powered applications where power conservation is critical.

In terms of safety, the MAX17261MEWL+T incorporates various protection mechanisms, including overcurrent, overvoltage, and temperature monitoring, which safeguard the battery from hazardous operating conditions. The IC's compact package (WLP) is designed for space-constrained applications, making it an excellent choice for portable electronics such as wearables, smart devices, and IoT applications.

For designers and engineers, the MAX17261MEWL+T offers an I2C interface, allowing for easy integration into existing designs and the ability to communicate with microcontrollers and other system components. Its robust feature set and ease of use make it a go-to solution for advanced battery management in modern portable electronics.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1582 $50.5312
39+ $2.5914 $101.0646
60+ $2.5104 $150.6240
83+ $2.4294 $201.6402
107+ $2.3484 $251.2788
143+ $2.1055 $301.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,354 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess