EN
  • EN
  • DE

MAX17260SEWL+T

Part No MAX17260SEWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 690 µm
Interface 2-Wire
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 4.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Nominal Supply Current 15 µA
Number of Cells 1
RoHS Non-Compliant
Win Source Part Number 1145267-MAX17260SEWL+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17260SEWL+T CAD Model

Description

Maxim Integrated MAX17260SEWL+T Fuel Gauge IC

The MAX17260SEWL+T is a high-precision fuel gauge integrated circuit (IC) from Maxim Integrated, designed to provide accurate state-of-charge (SOC) readings for a wide range of battery types. This compact, power-efficient IC is an ideal solution for portable devices where battery life estimation is critical, such as smartphones, tablets, and wireless headphones.

Featuring Maxim's patented ModelGauge™ m5 EZ algorithm, the MAX17260SEWL+T eliminates the need for battery characterization for most applications. This advanced algorithm provides industry-leading fuel gauging accuracy by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide a reliable SOC estimation under varying environmental conditions.

The IC supports a wide range of lithium-ion (Li-ion), lithium-polymer (Li-Po), and lithium iron phosphate (LiFePO4) batteries, making it a versatile choice for designers. Its low quiescent current of just 5.1µA in full operation mode and 1.5µA in hibernate mode ensures minimal drain on the battery, thereby extending device runtime.

Integration is straightforward with an I2C interface for communication with the host processor, and the device comes in a compact, 1.5mm x 1.5mm, 9-pin WLP package, making it suitable for space-constrained applications. Additionally, it features a programmable alert output for SOC low or voltage low warnings, which can trigger external hardware to perform specific actions, such as saving data or shutting down the system to prevent battery damage.

With an operating range from -40°C to +85°C, the MAX17260SEWL+T is robust enough to handle a wide range of environmental conditions, ensuring reliable performance across various applications. Its accuracy, low power consumption, and ease of integration make it an excellent choice for any portable device designer looking to enhance the user experience by providing accurate battery life estimations.

Overall, the MAX17260SEWL+T from Maxim Integrated stands out as a sophisticated, yet user-friendly solution for battery management in modern portable electronics, helping to ensure that users are well-informed about their device's battery status at all times.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0726 $51.8150
59+ $1.7006 $100.3354
92+ $1.6475 $151.5700
126+ $1.5943 $200.8818
163+ $1.5412 $251.2156
218+ $1.3818 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,060 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess