EN
  • EN
  • DE

MAX17201G+T

Part No MAX17201G+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Battery Monitor
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Part Number Series MAX17201
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806016-MAX17201G+T
Ultra Librarian 3D Model Ultra Librarian MAX17201G+T CAD Model

Description

Maxim Integrated MAX17201G+T Model Overview

The MAX17201G+T from Maxim Integrated is a sophisticated, high-precision fuel gauge IC designed to provide precise battery state-of-charge (SOC) information for a wide range of lithium-ion (Li-ion) batteries. This compact, multifunctional component is an ideal solution for portable devices, where accurate battery monitoring is essential for user experience and safety.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17201G+T incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides a blend of smooth SOC tracking with robustness against battery diversity for most lithium batteries.
  • Low Quiescent Current: With its low quiescent current, this fuel gauge minimizes power consumption, extending the battery life of the application it is used in.
  • High Accuracy: It offers high accuracy in measuring state-of-charge, state-of-health, and remaining capacity, which are critical for maintaining optimal battery performance and lifecycle.
  • Easy Implementation: The MAX17201G+T is designed for easy implementation into existing battery-powered systems, requiring minimal external components and simplifying the design process.
  • I2C Interface: It features an I2C interface, allowing for seamless communication with a host controller or processor.

Applications

The MAX17201G+T is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Computers and Terminals
  • Consumer Electronics
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The MAX17201G+T operates over a wide temperature range and comes in a TDFN package. Its technical specifications and operational parameters meet the stringent requirements of modern portable electronics, ensuring reliability and performance.

Conclusion

Maxim Integrated's MAX17201G+T stands out as an essential component for battery management in portable devices. It provides designers with an accurate, efficient, and easy-to-implement solution, making it a valuable asset for any power-sensitive application where battery life and functionality are paramount.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8400 $53.2400
26+ $3.9713 $103.2538
39+ $3.8472 $150.0408
54+ $3.7231 $201.0474
70+ $3.5990 $251.9300
93+ $3.2267 $300.0831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess