EN
  • EN
  • DE

MAX17144ETJ+T

Part No MAX17144ETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 311110-MAX17144ETJ+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17144ETJ+T CAD Model

Description

The MAX17144ETJ+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding requirements of portable and compact electronic devices. This high-efficiency PMIC is an ideal solution for extending battery life while providing stable power to the system's critical components.

Key Features

  • High Efficiency: The MAX17144ETJ+T boasts an advanced design that ensures high efficiency, which is crucial for battery-operated devices. It helps in reducing power losses and maximizing battery utilization.
  • Multiple Output Channels: This PMIC features multiple output channels, which can be programmed to support various voltage levels, catering to different components within the electronic device.
  • Compact Size: With its small form factor, the MAX17144ETJ+T is perfect for space-constrained applications, allowing for more flexible PCB design and layout.
  • Thermal Management: The device includes thermal protection features that safeguard the system from overheating, thereby ensuring reliability and longevity of the product.
  • Low Quiescent Current: It is designed to have a low quiescent current, which minimizes the amount of power consumed when the device is in a standby state.

Applications

The MAX17144ETJ+T is versatile and can be used across a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS and Navigation Systems
  • Wearable Technology

Technical Specifications

  • Package: The device is offered in a 32-pin TQFN package, providing a compact footprint for space-sensitive applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.
  • Input Voltage: The PMIC supports a broad range of input voltages, accommodating different power sources and battery chemistries.

In summary, Maxim Integrated's MAX17144ETJ+T is a high-performance power management solution that combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their power architecture in portable and wearable devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
Shindengen
Lowest to $0.2021
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2361 $57.8888
20+ $5.9379 $118.7580
31+ $5.7519 $178.3089
42+ $5.5659 $233.7678
54+ $5.3811 $290.5794
72+ $4.8244 $347.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess