EN
  • EN
  • DE

MAX17130ETL+

Part No MAX17130ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR PMIC / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX17130
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702083-MAX17130ETL+
Ultra Librarian 3D Model Ultra Librarian MAX17130ETL+ CAD Model

Description

The MAX17130ETL+ is a high-performance, dual-output, step-up power supply designed by Maxim Integrated. This advanced integrated circuit (IC) is specifically tailored to meet the demanding needs of thin-film transistor (TFT) liquid-crystal display (LCD) panels. With its capability to drive both the positive and negative supply rails needed for gate-on and gate-off voltages, the MAX17130ETL+ is an ideal solution for portable and compact devices that require high-quality visual displays.

Built with Maxim's proprietary technology, this power supply IC integrates a dual-mode positive charge pump and an inverting negative charge pump regulated by a single feedback pin. This allows for a balanced output that ensures stable operation of the display, contributing to longer life and consistent performance. The MAX17130ETL+ is engineered to provide a high level of efficiency, which is crucial for battery-powered devices, helping to extend the operational time between charges.

The MAX17130ETL+ supports a wide input voltage range, making it versatile for various applications. Its small footprint is achieved through the use of a 40-pin thin QFN package, which is ideal for space-constrained applications. Additionally, the device features integrated power MOSFETs, which reduce the need for external components, thereby simplifying the design and reducing the overall bill of materials.

Safety and protection are key aspects of the MAX17130ETL+, which includes features such as thermal shutdown, overvoltage protection, and controlled inrush current. These features ensure that the device operates reliably under various conditions and protects both the power supply and the display from potential damage.

In summary, the MAX17130ETL+ from Maxim Integrated stands out as a robust and efficient solution for powering advanced TFT LCD panels. Its compact design, integrated features, and protective mechanisms make it a go-to choice for engineers and designers looking to enhance the visual performance and reliability of their portable and space-conscious electronic devices.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5369 $57.6845
11+ $9.4662 $104.1282
17+ $9.1704 $155.8968
23+ $8.8746 $204.1158
30+ $8.5788 $257.3640
40+ $7.6913 $307.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess