EN
  • EN
  • DE

MAX1707ETG+

Part No MAX1707ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1707
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702064-MAX1707ETG+
Ultra Librarian 3D Model Ultra Librarian MAX1707ETG+ CAD Model

Description

MAX1707ETG+ High-Efficiency, Step-Up DC-DC Converter

The MAX1707ETG+ from Maxim Integrated is a versatile and high-efficiency step-up DC-DC converter designed to meet the power management needs of a wide range of applications. This compact, integrated circuit is capable of delivering a regulated output voltage from an unregulated input source, making it an ideal solution for portable devices where extended battery life is crucial.

The device operates over a wide input voltage range from 0.7V to 5.5V, allowing it to be powered by single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, as well as one-cell Li-ion or Li-polymer batteries. It is specially engineered to start up with an input voltage as low as 0.7V and can provide a guaranteed output current of 2A (typical) with certain input conditions, which is suitable for powering devices with high peak current demands.

The MAX1707ETG+ features an adjustable output voltage from 2.5V to 5.5V, which can be set via external resistors. This flexibility makes it a perfect fit for a variety of applications, including handheld computers, PDAs, cellular phones, digital cameras, and other portable equipment. The high switching frequency of up to 1MHz minimizes the size of external components, particularly the inductor and capacitors, thus allowing for a compact power supply design.

With an efficiency of up to 96%, the MAX1707ETG+ ensures minimal power loss during the voltage conversion process, contributing to the extended battery life of the end product. It incorporates a range of protective features such as thermal shutdown, frequency foldback, and overvoltage protection, ensuring safe and reliable operation under various conditions.

The device is available in a 24-pin thin QFN package, providing a space-saving solution for space-constrained applications. Its enhanced thermal performance makes it suitable for high-power applications or environments with limited airflow. The MAX1707ETG+ is a testament to Maxim Integrated's commitment to delivering high-performance, reliable, and energy-efficient power management solutions.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2072 $50.7640
590+ $0.1701 $100.3590
915+ $0.1647 $150.7005
1,255+ $0.1594 $200.0470
1,625+ $0.1541 $250.4125
2,175+ $0.1382 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess